Parker Hannifin / Automation / Electromechanical Division - Europe Direct Torque Motor ACT Series ACT1550215MA2

Description
The high inertia torque motor with outer rotor: High Precision High Dynamic Stiffness Stall Torque Range 15 ... 30 Nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Torque Motor ACT Series ACT1550215MA2
The high inertia torque motor with outer rotor: High Precision High Dynamic Stiffness Stall Torque Range 15 ... 30 Nm

The high inertia torque motor with outer rotor:

  • High Precision
  • High Dynamic Stiffness
  • Stall Torque Range 15 ... 30 Nm
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Brushless Motors
Product Number ACT1550215MA2
Product Name Direct Torque Motor ACT Series
Motor Type AC Servo
AC Voltage & Frequency 400V
Continuous Torque 132.7 In-lbs (153 kg-cm)
Rotor Inertia 4871 oz-in-sec² (34397 kg-cm²)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

RVN1004 Vibration Motor - RVN1004 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details
Brushless Motor With Gearhead - BD-165141 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Commutation Brushless
DC Construction Permanent Magnet; Coreless / Slotless
Standard DC Voltage 12V; 24V
View Details
AC Servo Screw Driving Motor - NX Driver series - Nitto Seiko America
Specs
Motor Type AC Servo
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz; International Voltages
Phase Single-phase
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor?
View Details