FAULHABER MICROMO Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing Series 4221 ... BXT H External rotor technology, with housing

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Clearwater, FL, United States
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing
External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available 14-pole construction

External rotor motors with very high torque
Continuous output up to 100 W
Outstanding ratio of torque to weight and size
Flat design for space-critical applications. Length range of 14 to 21 mm.
Matching optical and magnetic encoders, gearheads and controls available
14-pole construction

Supplier's Site Datasheet
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Clearwater, FL, United States
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing
External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available 14-pole construction

External rotor motors with very high torque
Continuous output up to 100 W
Outstanding ratio of torque to weight and size
Flat design for space-critical applications. Length range of 14 to 21 mm.
Matching optical and magnetic encoders, gearheads and controls available
14-pole construction

Supplier's Site Datasheet
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Clearwater, FL, United States
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing
External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available 14-pole construction

External rotor motors with very high torque
Continuous output up to 100 W
Outstanding ratio of torque to weight and size
Flat design for space-critical applications. Length range of 14 to 21 mm.
Matching optical and magnetic encoders, gearheads and controls available
14-pole construction

Supplier's Site Datasheet

Technical Specifications

  FAULHABER MICROMO FAULHABER MICROMO FAULHABER MICROMO
Product Category Gearmotors Gearmotors Gearmotors
Product Name Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing
Motor Type DC Motor; Stepper Motor DC Motor; Stepper Motor DC Motor; Stepper Motor
Commutation Brushless Brushless Brushless
DC Voltage Range 48.0 VDC 24.0 VDC 18.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp) 5.34 in-oz/amp (37.7 mN-m/amp) 4.22 in-oz/amp (29.8 mN-m/amp)
Rotor Inertia 9.77E-4 oz-in-sec² (0.0069 kg-cm²) 9.77E-4 oz-in-sec² (0.0069 kg-cm²) 9.77E-4 oz-in-sec² (0.0069 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
Stepper Motors Series DM66200H Two phase, 200 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 1 amps
Holding Torque 82 In-oz (58 N-cm)
Step Angle 1.80 degrees
View Details
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details