inTEST Thermal Solutions Datasheets for Chillers (industrial)

Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
Chillers (industrial): Learn more

Product Name Notes
Thermonics chillers originated as customized solutions for demanding application within the Mil/Aero and Energy industries. Today, we have leveraged that engineering expertise to produce a family of chillers delivering the...
Thermonics Cryo Chillers use liquefied cryogens (LN2 to cool heat transfer fluids with a proprietary cooling technology, delivering low and ultra-low temperatures and rapid transitions rates to a test device...
Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or...
Thermonics PAO Chillers are designed for heat removal in military, aerospace, and industrial cooling applications where polyalphaolefin liquid is required as the heat transfer fluid. Our chillers are equipped with...
Thermonics® designs low (-80.0°C) and ultra-low temperature (-120.0°C) chillers for cooling fluids and gasses in process cooling applications. Our chiller systems include fluid chillers, gas chillers, and cryogenically cooled (LN2,...