inTEST Thermal Solutions Datasheets for Stability Chambers and Rooms
Stability chambers and stability rooms are temperature-controlled and humidity-controlled environmental units that provide stable conditions for storage and testing purposes.
Stability Chambers and Rooms: Learn more
| Product Name | Notes |
|---|---|
| Optimal test environments require thermal chambers configured for device size, temperature range, transition speed and device access. Sigma Systems' chamber capabilities include: High air flow, promoting fast cycling, low gradients,... | |
| Temptronic's ThermoStreams are portable systems that deliver clean dry air for precision temperature testing or conditioning of electronics (ICs, MEMS, transceivers, or circuits) and materials. No other systems can bring... | |
| The ECO Series is an environmentally friendly Temptronic® ThermoStream® temperature forcing system that uses less energy with ECO series thermal test system very low audible noise. The temperature test system... | |
| The Temptronic® ThermoSpot family of benchtop direct contact systems provide an efficient source for IC temperature characterization, including high-Watt emitting devices. Highly responsive and reliable, the unit feeds a thermal... |