Powertronix Inc. Datasheets for Single Phase Transformers

Single-phase transformers output single-phase AC power, typically while stepping-up or stepping-down the voltage between two circuits.
Single Phase Transformers: Learn more

Product Name Notes
Auto Transformers are single winding toroidal transformers for voltage step up or step down, when there is no requirement for electrical isolation. Auto Transformers offer a significant size and weight...
Dental Transformers are used in medical devices that require improved electrical isolation and helps to reduce leakage current. Our product provides protection to abnormal operating conditions such as over load,...
High Voltage Toroidal Transformers are designed light weight, small in size, high efficient and high reliability for rough environmental conditions. High Voltage Transformers also provide electrical isolation, power distribution and...
Highly Efficient Power Transformers have the measurable ability to avoid wasting materials, energy, efforts, money, and time to produce the desired results and meet any requirement. APPLICATIONS Solar Generators Wind...
Isolation Station FLEX Series is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. ZERO Failure.
Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless...
Isolation Transformers are distinguished by their small size, light weight and high efficiency. They are built to form, fit and function and can be provided with one or more primary...
Low profile transformers are design for slim line equipment and low profile rack systems. APPLICATIONS Medical equipment Power supply for computer server Miniature video and/or audio equipment Auto Industries (Electric...
Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of...
Medical Grade Transformer provides Clean AC power with noise suppression Protection from AC transients. Optimize power solution for medical equipment APPLICATIONS Medical Grade Transformer provide 1:1, step up or step...