Powertronix Inc. Datasheets for Toroidal Transformers
Toroidal transformers typically consist of copper wire wrapped around a cylindrical core. This design prevents the magnetic flux that occurs within the coil from leaking.
Toroidal Transformers: Learn more
| Product Name | Notes |
|---|---|
| Auto Transformers are single winding toroidal transformers for voltage step up or step down, when there is no requirement for electrical isolation. Auto Transformers offer a significant size and weight... | |
| High Voltage Toroidal Transformers are designed light weight, small in size, high efficient and high reliability for rough environmental conditions. High Voltage Transformers also provide electrical isolation, power distribution and... | |
| Intermittent Duty Cycle Transformers are small size, low weight, single bolt mounted and well optimized. Smaller transformers are used when the load is intermittent and the duty cycle is shorter... | |
| Isolation Transformers are distinguished by their small size, light weight and high efficiency. They are built to form, fit and function and can be provided with one or more primary... | |
| Low profile transformers are design for slim line equipment and low profile rack systems. APPLICATIONS Medical equipment Power supply for computer server Miniature video and/or audio equipment Auto Industries (Electric... | |
| Medical Grade Transformer provides Clean AC power with noise suppression Protection from AC transients. Optimize power solution for medical equipment APPLICATIONS Medical Grade Transformer provide 1:1, step up or step... |