Powertronix Inc. Datasheets for Isolation Transformers
Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1.
Isolation Transformers: Learn more
| Product Name | Notes |
|---|---|
| Dental Transformers are used in medical devices that require improved electrical isolation and helps to reduce leakage current. Our product provides protection to abnormal operating conditions such as over load,... | |
| High Voltage Toroidal Transformers are designed light weight, small in size, high efficient and high reliability for rough environmental conditions. High Voltage Transformers also provide electrical isolation, power distribution and... | |
| Isolation Station FLEX Series is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. ZERO Failure. | |
| Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless... | |
| Isolation Transformers are distinguished by their small size, light weight and high efficiency. They are built to form, fit and function and can be provided with one or more primary... | |
| Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of... |