DEWALT Industrial Tool Co. 1/2" (13mm) 18V Cordless XRP™ Hammerdrill/Drill/Driver w/Vehicle Charger DCD950VX

Description
Product Features XRP™ extended run-time batteries provide long run-time and battery life Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" self-tightening chuck tightens throughout operation providing superior bit gripping strength LED worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length for improved balance and better control

Suppliers

Company
Product
Description
Supplier Links
1/2" (13mm) 18V Cordless XRP™ Hammerdrill/Drill/Driver w/Vehicle Charger - DCD950VX - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" (13mm) 18V Cordless XRP™ Hammerdrill/Drill/Driver w/Vehicle Charger
DCD950VX
1/2" (13mm) 18V Cordless XRP™ Hammerdrill/Drill/Driver w/Vehicle Charger DCD950VX
Product Features XRP™ extended run-time batteries provide long run-time and battery life Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" self-tightening chuck tightens throughout operation providing superior bit gripping strength LED worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length for improved balance and better control

Product Features

  • XRP™ extended run-time batteries provide long run-time and battery life
  • Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time
  • Heavy-duty 1/2" self-tightening chuck tightens throughout operation providing superior bit gripping strength
  • LED worklight provides increased visibility in confined spaces
  • High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications
  • Best in class length for improved balance and better control
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD950VX
Product Name 1/2" (13mm) 18V Cordless XRP™ Hammerdrill/Drill/Driver w/Vehicle Charger
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

 - 8492016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power 60 watts
Type Specialty / Other; Electric Torque Screwdriver with Power Supply
RPM 700 to 1000 rpm
View Details
Electric Portable Drill - 0370-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Right Angle
Chuck Size 0.3750 inch (9.52 mm)
View Details
Drill with Chuck, Power Output: 290 W (.39HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
Electric Drill - EHB 16/1.4 S - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details