Stahlwille North America 730N - Basic wrenches with tool carrier for insert tools 50181040

Suppliers

Company
Product
Description
Supplier Links
730N - Basic wrenches with tool carrier for insert tools - 50181040 - Stahlwille North America
Sarasota, FL, USA
730N - Basic wrenches with tool carrier for insert tools
50181040
730N - Basic wrenches with tool carrier for insert tools 50181040
730N - Basic wrenches with tool carrier for insert tools Service MANOSKOP® 730N cut-out type mount for interchangeable insert tools QuickRelease safety lock fast, accurate setting thanks to QuickSelect quick-action adjuster dual stop signal easy-to-read double scale with colour coding to differentiate between N m and ft.lb scales the measuring element is only under load while force is being applied, no need for manual reset to zero can be applied for either clockwise or anticlockwise tightening by turning the inserts over any force applied to the tool after the 'click' or applied in the opposite direction to the current function - e.g. forcible loosening of a jammed screw - does not act on the trigger mechanism and cannot cause damage to it. two-component handle with ergonomically designed green softer layers (resistant to oils, grease, fuels, brake fluids and Skydrol) calibration using perfectControl calibrating unit No 7794 or calibration system No 7706. Adjustment without disassembly. with certificate registered design display deviation value &plusm; 3% technical data code50181040 EAN code4018754139552 EClass 5.121040222 size 40 Scale Range 80-400 N m Scale Range 60-300 ft.lb Scale Division 20 N m Scale Division 10 ft.lb Fine scale Scale Division 2 N m Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm b mm 28 h mm23 L mm 607 LF mm 564,5 SF mm 25 Weight g1655

730N - Basic wrenches with tool carrier for insert tools
Service MANOSKOP® 730N
cut-out type
mount for interchangeable insert tools
QuickRelease safety lock
fast, accurate setting thanks to QuickSelect quick-action adjuster
dual stop signal
easy-to-read double scale with colour coding to differentiate between N m and ft.lb scales
the measuring element is only under load while force is being applied, no need for manual reset to zero
can be applied for either clockwise or anticlockwise tightening by turning the inserts over
any force applied to the tool after the 'click' or applied in the opposite direction to the current function - e.g. forcible loosening of a jammed screw - does not act on the trigger mechanism and cannot cause damage to it.
two-component handle with ergonomically designed green softer layers (resistant to oils, grease, fuels, brake fluids and Skydrol)
calibration using perfectControl calibrating unit No 7794 or calibration system No 7706. Adjustment without disassembly.
with certificate
registered design
display deviation value &plusm; 3%
technical data
code50181040
EAN code4018754139552
EClass 5.121040222
size 40
Scale Range 80-400 N m
Scale Range 60-300 ft.lb
Scale Division 20 N m
Scale Division 10 ft.lb
Fine scale Scale Division 2 N m
Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm
b mm 28
h mm23
L mm 607
LF mm 564,5
SF mm 25
Weight g1655

Supplier's Site
Torque Wrench w/Cut-out - 50181040 - Transcat, Inc.
Rochester, NY, USA
Torque Wrench w/Cut-out
50181040
Torque Wrench w/Cut-out 50181040
Product Highlights size 40 Scale Range 80-400 N m Scale Range 60-300 ft.lb Scale Division 20 N m Scale Division 10 ft.lb Fine scale Scale Division 2 N m Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm 14 x 18 b mm 28 h mm 23 L mm 607 LF mm 564,5 SF mm 25 Weight g 1655

Product Highlights

  • size 40
  • Scale Range 80-400 N m
  • Scale Range 60-300 ft.lb
  • Scale Division 20 N m
  • Scale Division 10 ft.lb
  • Fine scale Scale Division 2 N m
  • Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm 14 x 18
  • b mm 28
  • h mm 23
  • L mm 607
  • LF mm 564,5
  • SF mm 25
  • Weight g 1655
Supplier's Site

Technical Specifications

  Stahlwille North America Transcat, Inc.
Product Category Wrenches Wrenches
Product Number 50181040 50181040
Product Name 730N - Basic wrenches with tool carrier for insert tools Torque Wrench w/Cut-out
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 8.46 inch (215 mm)
Wrench Weight 0.5909 lbs (0.2680 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
 - 1267360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Wrench Length 11.89 inch (302 mm)
Torque 88.5 to 575 In-lbs (102 to 663 kg-cm)
View Details