TelephoneStuff.com Klein Tools, Inc. Fully Reversible Ratcheting Offset Box.. 68238

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Fully Reversible Ratcheting Offset Box.. - 68238 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Fully Reversible Ratcheting Offset Box..
68238
Klein Tools, Inc. Fully Reversible Ratcheting Offset Box.. 68238
Both ends are offset 25 degrees for more convenient use in confined spaces. Features: - Length: 6-3/4" - Point: 6 - Dimensions: 1/2" x 9/16" - Quick-flip reversing lever for instant ratchet reversal - Laminated construction for great strength - Chrome-plated for rust resistance - Different size openings at each end

Both ends are offset 25 degrees for more convenient use in confined spaces.
Features:
- Length: 6-3/4"
- Point: 6
- Dimensions: 1/2" x 9/16"
- Quick-flip reversing lever for instant ratchet reversal
- Laminated construction for great strength
- Chrome-plated for rust resistance
- Different size openings at each end

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wrenches
Product Number 68238
Product Name Klein Tools, Inc. Fully Reversible Ratcheting Offset Box..
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 8.46 inch (215 mm)
Wrench Weight 0.5909 lbs (0.2680 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details
 - 1230061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 1.38 inch (35 mm)
Wrench Length 8.27 inch (210 mm)
View Details