Snap-on Industrial Brands Box End Wrench 8727A

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - 8727A - Snap-on Industrial Brands
Kenosha, WI, USA
Box End Wrench
8727A
Box End Wrench 8727A
DOUBLE END ANGLE TYPE 10 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 7/16 INCH HEAD THICKNESS 12 POINT(S) 60 DEG X 60 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 15/16 INCH LARGER END OUTER DIAMETER 1-1/32 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 WEIGHT 0.44 LB COATING SATIN CHROME LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END ANGLE TYPE
  • 10 INCH OVERALL LENGTH
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • .625 SMALLER END SIZE - DECIMAL
  • .6875 LARGER END SIZE - DECIMAL
  • 5/8 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 7/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 60 DEG X 60 DEG OFFSET ANGLE
  • SUPERTORQUE. BRAND
  • SMALLER END OUTER DIAMETER 15/16 INCH
  • LARGER END OUTER DIAMETER 1-1/32 INCH
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6
  • WEIGHT 0.44 LB
  • COATING SATIN CHROME
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet
Box End Wrench - 8727A - Snap-on Industrial Brands
Kenosha, WI, USA
Box End Wrench
8727A
Box End Wrench 8727A
DOUBLE END ANGLE TYPE 10 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 7/16 INCH HEAD THICKNESS 12 POINT(S) 60 DEG X 60 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 15/16 INCH LARGER END OUTER DIAMETER 1-1/32 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 WEIGHT 0.44 LB COATING SATIN CHROME LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END ANGLE TYPE
  • 10 INCH OVERALL LENGTH
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • .625 SMALLER END SIZE - DECIMAL
  • .6875 LARGER END SIZE - DECIMAL
  • 5/8 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 7/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 60 DEG X 60 DEG OFFSET ANGLE
  • SUPERTORQUE. BRAND
  • SMALLER END OUTER DIAMETER 15/16 INCH
  • LARGER END OUTER DIAMETER 1-1/32 INCH
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6
  • WEIGHT 0.44 LB
  • COATING SATIN CHROME
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 8727A
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
Allen Key Or Hexagonal Wrenches (metric) - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Titanium Hexagon Key - SKHTG-3 - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 3.66 inch (93 mm)
View Details
Triple Square Distribution Linemans Wrench - 23-07509-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details