Proto® Industrial Tools Box End Wrench FM-59.14X15

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - FM-59.14X15 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
FM-59.14X15
Box End Wrench FM-59.14X15
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 6 3/16 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 15 MM LARGER END SIZE 53/64 INCH SMALLER END OUTER DIAMETER 57/64 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 9/32 INCH HEAD THICKNESS 12 POINT(S) FACOM[R] BRAND WEIGHT 0.21 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 6 3/16 INCH OVERALL LENGTH
  • 14 SMALLER END SIZE IN MM
  • 15 LARGER END SIZE IN MM
  • 14 MM SMALLER END SIZE
  • 15 MM LARGER END SIZE
  • 53/64 INCH SMALLER END OUTER DIAMETER
  • 57/64 INCH LARGER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 9/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • FACOM[R] BRAND
  • WEIGHT 0.21 LB
Supplier's Site Datasheet
Box End Wrench - FM-59.14X15 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
FM-59.14X15
Box End Wrench FM-59.14X15
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 6 3/16 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 15 MM LARGER END SIZE 53/64 INCH SMALLER END OUTER DIAMETER 57/64 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 9/32 INCH HEAD THICKNESS 12 POINT(S) FACOM[R] BRAND WEIGHT 0.21 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 6 3/16 INCH OVERALL LENGTH
  • 14 SMALLER END SIZE IN MM
  • 15 LARGER END SIZE IN MM
  • 14 MM SMALLER END SIZE
  • 15 MM LARGER END SIZE
  • 53/64 INCH SMALLER END OUTER DIAMETER
  • 57/64 INCH LARGER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 9/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • FACOM[R] BRAND
  • WEIGHT 0.21 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-59.14X15
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 8.46 inch (215 mm)
Wrench Weight 0.5909 lbs (0.2680 kg)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
 - 1230012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Spanner Wrench
Drive Size 0.5512 inch (14 mm)
Wrench Length 6.5 inch (165 mm)
View Details