Norbar Torque Tools, Inc. Torque Handle Model SL0 11122

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Torque Handle Model SL0
11122
Torque Handle Model SL0 11122
The SL0 Torque Wrench is the smallest wrench in our 'Slimline' range, with a range of 4 - 20 N.m (40 - 180 lbf.in).

The SL0 Torque Wrench is the smallest wrench in our 'Slimline' range, with a range of 4 - 20 N.m (40 - 180 lbf.in).

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 11122
Product Name Torque Handle Model SL0
Type Torque
Drive Size 0.3543 to 0.6299 inch (9 to 16 mm)
Wrench Length 8.35 inch (212 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 0.3150 to 1.42 inch (8 to 36 mm)
Wrench Weight 0.1495 to 0.6439 lbs (0.0678 to 0.2920 kg)
View Details
 - 1230020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Spanner Wrench
Drive Size 0.8268 inch (21 mm)
Wrench Length 9.06 inch (230 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details