Mountz, Inc. 18mm Open End Hd for MTBN2 and MTBN10 022080

Suppliers

Company
Product
Description
Supplier Links
18mm Open End Hd for MTBN2 and MTBN10 - 022080 - Mountz, Inc.
San Jose, CA, United States
18mm Open End Hd for MTBN2 and MTBN10
022080
18mm Open End Hd for MTBN2 and MTBN10 022080
The 18mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.

The 18mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches.

    • For MTBN2 and MTBN10 break-over wrenches.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 022080
Product Name 18mm Open End Hd for MTBN2 and MTBN10
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
Allen Key Or Hexagonal Wrenches (inch) - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.4375 inch (11.11 mm)
View Details
Hexagon Wrench (For Miniature Screws) - SKH-2 - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 1.97 inch (50 mm)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details