Milwaukee Electric Tool Corporation Electric Impact Wrench 2764-22

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 2764-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2764-22
Electric Impact Wrench 2764-22
CORDLESS, HIGH TORQUE TYPE 375 FOOT-POUND (MODE 1) AND 750 FOOT-POUND (MODE 2) TORQUE RATING 3/4 INCH SQUARE DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE M18 FUEL[TM] BRAND SWITCH TYPE VARIABLE SPEED TRIGGER BATTERY VOLTAGE (V) 18
  • CORDLESS, HIGH TORQUE TYPE
  • 375 FOOT-POUND (MODE 1) AND 750 FOOT-POUND (MODE 2) TORQUE RATING
  • 3/4 INCH SQUARE DRIVE SIZE
  • FRICTION RING SOCKET RETAINER STYLE
  • M18 FUEL[TM] BRAND
  • SWITCH TYPE VARIABLE SPEED TRIGGER
  • BATTERY VOLTAGE (V) 18
Supplier's Site
Electric Impact Wrench - 2764-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2764-22
Electric Impact Wrench 2764-22
CORDLESS, HIGH TORQUE TYPE 375 FOOT-POUND (MODE 1) AND 750 FOOT-POUND (MODE 2) TORQUE RATING 3/4 INCH SQUARE DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE M18 FUEL[TM] BRAND SWITCH TYPE VARIABLE SPEED TRIGGER BATTERY VOLTAGE (V) 18
  • CORDLESS, HIGH TORQUE TYPE
  • 375 FOOT-POUND (MODE 1) AND 750 FOOT-POUND (MODE 2) TORQUE RATING
  • 3/4 INCH SQUARE DRIVE SIZE
  • FRICTION RING SOCKET RETAINER STYLE
  • M18 FUEL[TM] BRAND
  • SWITCH TYPE VARIABLE SPEED TRIGGER
  • BATTERY VOLTAGE (V) 18
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2764-22
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 0.3150 to 1.42 inch (8 to 36 mm)
Wrench Weight 0.1495 to 0.6439 lbs (0.0678 to 0.2920 kg)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
 - 1252975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.6299 inch (16 mm)
View Details