Continental Fan Manufacturing, Inc. Datasheets for HVAC Fans and Blowers
HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings.
HVAC Fans and Blowers: Learn more
| Product Name | Notes |
|---|---|
| AMP motorized panel fan is a superbly crafted, precision balancedair-moving device that features superior performance and compactdesign. It is ideally suited to applications where space is limited.The unique coupling of... | |
| AXC in-line centrifugal duct fans are ideal air movers for residential,light commercial and industrial ventilation applications. The quiet andefficient backward-curved airfoil impeller is capable of handlingsignificant pressure, and the in-line... | |
| Continental Fan's AFK flange fan delivers maximum performance in minimal space. This compact yet powerful fan is available in diameters from 12" through 42", with capacities ranging to 34,000 cfm. | |
| Smoothness translates into quietness and efficiency that are the hallmarks of this compact fan. The TFD flange mount centrifugal blower's backward curved airfoilimpeller massages air through the fan with a... | |
| TCC motorized centrifugal blower is a superbly crafted, precisionbalanced air-moving package that features superior performance andexceptional smoothness. The blower is ideally suited to applicationsthat require low noise and high efficiency. | |
| Where high efficiency and quiet operation are required, the APK panelfan is the best solution. This powerful fan is available in diametersfrom 12" through 36", with capacities ranging to 34,000... | |
| Where high efficiency, good pressure development and quiet operation are required, the MID mixed flow fan provides a unique solution. This innovative fan is available in diameters from 12" through... | |
| Where high efficiency, high pressure development and quiet operation are required, the TID in-line centrifugal fan provides a matchless solution. This innovative fan is available in diameters from 12" through... |