Continental Fan Manufacturing, Inc. Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| A great deal of time and money is spent trying to make homes attractiveand functional. Bathrooms are a key focus. Today's bathroom designsseek to exude personal style and create a... | |
| ABP is the ideal solution for belt drive panel fan applications. The ABP offers aerodynamically efficient performance within a heavy duty welded steel frame and panel construction. This powerful fan... | |
| ADD direct drive tubeaxial fan provides superior performance, and requires little or no maintenance. The ADD tubeaxial fan housing is constructed of heavy duty welded steel and angle ring flanges,... | |
| All welded ADP direct drive panel fans provide superior performance, and require little or no maintenance. This powerful fan is available in diameters from 12" through 60", with capacities ranging... | |
| AMP motorized panel fan is a superbly crafted, precision balancedair-moving device that features superior performance and compactdesign. It is ideally suited to applications where space is limited.The unique coupling of... | |
| APW direct drive panel fans provide superior performance, and requireslittle or no maintenance. The APW offers aerodynamically efficientperformance within a heavy duty welded steel panel and motor base. Adeep venturi... | |
| AXC in-line centrifugal duct fans are ideal air movers for residential, commercial and light industrial applications. The quiet and efficient backward-curved impeller is capable of developing significant pressure, and the... | |
| AXC in-line centrifugal duct fans are ideal air movers for residential,light commercial and industrial ventilation applications. The quiet andefficient backward-curved airfoil impeller is capable of handlingsignificant pressure, and the in-line... | |
| CEB cabinet mount panel fans are economical, light duty fans that ship fully assembled. These high quality fans feature an aluminum gravity shutter and rear guard. Long life assured with... | |
| Continental Fan's AFK flange fan delivers maximum performance in minimal space. This compact yet powerful fan is available in diameters from 12" through 42", with capacities ranging to 34,000 cfm. | |
| EXT external mount duct fans are the perfect solution when space restrictions prevent the use of in-line duct fans. EXT fans provide a simple through-the-wall solution, and can be sidewall... | |
| GEF direct drive exhaust fans are designed for through the wall general ventilation applications. These multi-speed axial fans provide a compact, cost effective ventilation solution. Guard mount configuration assures easy... | |
| HRV hooded roof ventilators are suitable for supply or exhaust applications, and offer aerodynamically superior performance. Constructed with a heavy duty welded steel base and aluminum hood with bird screen,... | |
| KRD radial blade direct drive blower is a superbly crafted, precision balanced air-moving package that features superior performance and a compact design. The KRD is constructed with a welded 16-gauge... | |
| PEF direct drive exhaust fans are designed for through the wall general ventilation applications. These multi-speed axial fans provide a compact, cost effective ventilation solution. Panel mount configuration assures easy... | |
| PRD radial blade direct drive blower is a superbly crafted, precision balanced air-moving package that features superior performance and a compact design. The PRD is constructed with a welded 16-gauge... | |
| RMD axial exhaust fans are suitable for roof or wall mounting, and are the perfect low cost choice for areas that have little or no duct-work. RMD fans are easy... | |
| SEF direct drive exhaust fans are designed for through the wall general ventilation applications. These multi-speed axial fans provide a compact, cost effective ventilation solution. Shutter mount configuration assures easy... | |
| Smoothness translates into quietness and efficiency that are the hallmarks of this compact fan. The TFD flange mount centrifugal blower's backward curved airfoilimpeller massages air through the fan with a... | |
| TCC motorized centrifugal blower is a superbly crafted, precisionbalanced air-moving package that features superior performance andexceptional smoothness. The blower is ideally suited to applicationsthat require low noise and high efficiency. | |
| TCD BC airfoil blower is a superbly crafted and precision balancedair-moving device that features superior performance and exceptionalsmoothnes s. TCD blowers feature TEK backward curved airfoil wheels. Theseremarkable impellers are... | |
| UBV belt drive upblast roof ventilators provide superior performance. These rugged, high quality ventilators are constructed with a heavy duty welded steel base, galvanized butterfly exhaust damper section and a... | |
| UBVL belt drive upblast roof ventilators provide superior performance and a low silhouette design. These rugged, high quality ventilators are constructed with a heavy duty welded steel base, galvanized butterfly... | |
| UDVL direct drive upblast roof ventilators provide superior performance and a low silhouette design. These rugged, high quality ventilators are constructed with a heavy duty welded steel base, galvanized butterfly... | |
| WEB belt drive panel fans are shipped fully assembled, tested and ready to install. WEB fans feature a heavy duty 16 Ga. steel venture with a rugged tubular steel bracing. | |
| When a specification requires a belt drive tubeaxial fan, the AIB fan offers the solution. This aerodynamically efficient fan is available in diameters from 12" through 60", with belt drive... | |
| Where high efficiency and quiet operation are required, the AID tubeaxial fan offers an unrivaled solution. This innovative fan is available in diameters from 12" through 60", with capacities ranging... | |
| Where high efficiency and quiet operation are required, the APK panelfan is the best solution. This powerful fan is available in diametersfrom 12" through 36", with capacities ranging to 34,000... | |
| Where high efficiency, good pressure development and quiet operation are required, the MID mixed flow fan provides a unique solution. This innovative fan is available in diameters from 12" through... | |
| Where high efficiency, high pressure development and quiet operation are required, the TID in-line centrifugal fan provides a matchless solution. This innovative fan is available in diameters from 12" through... |