Continental Fan Manufacturing, Inc. Datasheets for Impellers
Impellers are rotating devices that force liquids, gases and vapors in a desired direction. They are widely used in pumping, blowing, and mixing applications.
Impellers: Learn more
| Product Name | Notes |
|---|---|
| AMI motorized axial fan is a superbly crafted, precision balancedair-moving device that features superior performance and compactdesign. It is ideally suited to applications where space is limited.The unique coupling of... | |
| CEC backward curved EC motorized centrifugal impeller is a superbly crafted, precision balanced air-moving device that features superior performance and compact design. It is ideally suited to applications where space... | |
| CEC backward curved EC motorized centrifugal impeller is a superblycrafted, precision balanced air-moving device that features superiorperformance and compact design. It is ideally suited to applicationswhere space is limited. The... | |
| Continental Fan is pleased to introduce TEK Plug Fans featuring TEK backward curved airfoil wheels, HVAC's quietest and most efficient OEM impellers. TEK Impellers combine precision injection molding techniques with... | |
| Designed using the latest computer aided technology, ELTA AxialImpellers incorporate an advanced airfoil blade design that isexceptionally quiet and efficient. Integrating innovative pressure castaluminum hubs and adjustable pitch blades, ELTA... | |
| DX backward curved DC motorized centrifugal impeller is a superblycrafted, precision balanced air-moving device that features superiorperformance and compact design. It is ideally suited to applicationswhere space is limited. The... | |
| RCM motorized centrifugal impeller is a superbly crafted, precisionbalanced air-moving package that features superior performance andcompact design. It is ideally suited to applications where space islimited. The unique coupling of... | |
| TCC motorized centrifugal blower is a superbly crafted, precisionbalanced air-moving package that features superior performance andexceptional smoothness. The blower is ideally suited to applicationsthat require low noise and high efficiency. | |
| TEK Impellers combine precision injection molding techniques with modern high strength plastics to produce a wheel that is stronger than steel, yet half its weight. These durable, backward curved airfoil... | |
| TMK motorized centrifugal impeller is a superbly crafted, precisionbalanced air-moving package that features superior performance andcompact design. It is ideally suited to applications where space islimited. The unique coupling of... | |
| XR motorized centrifugal impeller is a superbly crafted, precisionbalanced air-moving device that features superior performance andcompact design. It is ideally suited to applications where space islimited. The unique coupling of... |