Twin City Fan & Blower Datasheets for Pressure Blowers and Fans
Pressure blowers and fans are used to create and sustain a positive pressure for inflatable structures, clean rooms, laboratories, and medical facilities. Pressurization blowers are fans that create a positive pressure in a sealed or restricted environment.
Pressure Blowers and Fans: Learn more
| Product Name | Notes |
|---|---|
| Application CIW Cast Iron Pressure Blowers are the perfect choice for providing low volume, high pressure air for cooling, ventilating, and exhaust systems that handle dust, materials or corrosive fumes. | |
| Application Specifically designed to handle relatively low flow and high static pressure industrial applications without having to reduce wheel widths. The MBO's wheel design offers maximum strength and reliability for... | |
| Application Specifically designed to handle relatively low flow and high static pressure industrial applications without having to reduce wheel widths. The MBR's wheel is ideal for handling clean, hot or... | |
| Application Specifically designed to handle relatively low flow and high static pressure industrial applications without having to reduce wheel widths. The MBW's wheel is ideal for the handling of long,... | |
| Application The BCN is a lower volume, higher pressure fan which utilizes a high efficiency, backward curved, non-overloading blade design. The BCN offers a lower specific speed design featuring single... | |
| Application The DBS Inline Duct Blower is specifically designed for duct applications handling relatively clean air, including supply, exhaust and return air systems. The unit provides high efficiency and quiet... | |
| Application The DBT Inline Twin Duct Blower is specifically designed for duct applications handling relatively clean air, including supply, exhaust and return air systems. The unit provides high efficiency and... | |
| Application The TBA Turbo Pressure Blower is used for applications requiring lower volumes and higher air pressures. This unit is used primarily for handling air, gas, and fumes relatively free... | |
| Application The TBNA Turbo Pressure Blower is used for applications requiring lower volumes and higher air pressures. This unit is constructed with an aluminum radial air handling wheel and is... | |
| Application The TBNS Turbo Pressure Blower is used for applications requiring lower volumes and higher air pressures. The radial steel wheel of the TBNS is designed to handle fumes, light... | |
| Application The TBR Turbo Pressure Blower is used for applications requiring lower volumes and higher air pressures. This unit is used primarily for handling air, gas, and fumes relatively free... | |
| Application The TPB Cast Aluminum Pressure Blower is designed to provide low volume, high pressure air for cooling, ventilating and exhaust systems that handle dust, materials or corrosive fumes. The... | |
| Application The TPD Cast Aluminum Pressure Blower is designed to provide low volume, high pressure air for cooling, ventilating and exhaust systems that handle dust, materials or corrosive fumes. The... |