Twin City Fan & Blower Forward Curved Inline Twin Duct Blowers DBT

Description
Application The DBT Inline Twin Duct Blower is specifically designed for duct applications handling relatively clean air, including supply, exhaust and return air systems. The unit provides high efficiency and quiet operation in a compact design that can be mounted in bottom horizontal or top horizontal positions. Duct collars are provided for easy mounting connections. The DBT features a forward curved centrifugal wheel, that produces high air volumes at low speeds. All wheels are statically and dynamically balanced. This unit is manufactured under strict quality assurance standards to ensure cataloged performance and years of trouble-free operation, and can be easily serviced through access panels without removing duct connections.
Description
Application The DBT Inline Twin Duct Blower is specifically designed for duct applications handling relatively clean air, including supply, exhaust and return air systems. The unit provides high efficiency and quiet operation in a compact design that can be mounted in bottom horizontal or top horizontal positions. Duct collars are provided for easy mounting connections. The DBT features a forward curved centrifugal wheel, that produces high air volumes at low speeds. All wheels are statically and dynamically balanced. This unit is manufactured under strict quality assurance standards to ensure cataloged performance and years of trouble-free operation, and can be easily serviced through access panels without removing duct connections.

Suppliers

Company
Product
Description
Supplier Links
Forward Curved Inline Twin Duct Blowers - DBT - Twin City Fan & Blower
Minneapolis, MN, USA
Forward Curved Inline Twin Duct Blowers
DBT
Forward Curved Inline Twin Duct Blowers DBT
Application The DBT Inline Twin Duct Blower is specifically designed for duct applications handling relatively clean air, including supply, exhaust and return air systems. The unit provides high efficiency and quiet operation in a compact design that can be mounted in bottom horizontal or top horizontal positions. Duct collars are provided for easy mounting connections. The DBT features a forward curved centrifugal wheel, that produces high air volumes at low speeds. All wheels are statically and dynamically balanced. This unit is manufactured under strict quality assurance standards to ensure cataloged performance and years of trouble-free operation, and can be easily serviced through access panels without removing duct connections.

Application
The DBT Inline Twin Duct Blower is specifically designed for duct applications handling relatively clean air, including supply, exhaust and return air systems. The unit provides high efficiency and quiet operation in a compact design that can be mounted in bottom horizontal or top horizontal positions. Duct collars are provided for easy mounting connections.

The DBT features a forward curved centrifugal wheel, that produces high air volumes at low speeds. All wheels are statically and dynamically balanced. This unit is manufactured under strict quality assurance standards to ensure cataloged performance and years of trouble-free operation, and can be easily serviced through access panels without removing duct connections.

Supplier's Site

Technical Specifications

  Twin City Fan & Blower
Product Category Fans and Blowers (industrial)
Product Number DBT
Product Name Forward Curved Inline Twin Duct Blowers
Applications / Use Pressure Blower; Ventilation
Environment Clean
Fan / Blower Diameter 8.0 to 20.0 inch (203 to 508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Explosion Proof Blower - EXV500-7W 5HP - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232M24BALB1b-28 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 28 SCFM (47.69 m³/hr)
View Details