Application
The TPD Cast Aluminum Pressure Blower is designed to provide low volume, high pressure air for cooling, ventilating and exhaust systems that handle dust, materials or corrosive fumes. The TPD is available in seven housing sizes that can be fitted with multiple wheel and inlet configurations to meet any performance requirement.
| Twin City Fan & Blower | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | TPD |
| Product Name | Cast Aluminum Pressure Blower, Direct Drive |
| Applications / Use | Pressure Blower; HVAC |
| Environment | Clean |
| Fan / Blower Diameter | 8.0 to 18.0 inch (203 to 457 mm) |