New York Blower Class IV Fans extend the performance of Single-Width Fans to the higher pressure ranges required by some industrial-process applications. The Class IV features AcoustaFoil® wheels for highly efficient handling of clean and dry gas streams and PLR-wheels for moist or mildly contaminated gas streams.
New York Blower Company (The) | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Name | Backward Inclined Single Width Class 4 Fan |
Applications / Use | Pressure Blower; Product / Process Cooling; Ventilation |
Product Form | Packaged |
Configuration | Oven / Dryer Systems |
Environment | Clean; Corrosive; Dirty; Dust |
Fan / Blower Diameter | 18.0 to 73.0 inch (457 to 1854 mm) |