Sanyo Denki America, Inc. SANUPS 1 to 5kVA Modular UPS ASE-H

Description
Parallel able units (1kVA up to 5kVA) that can grow with customer demand. A UPS can configure for 100% load or N+1 configurations.
Description
Parallel able units (1kVA up to 5kVA) that can grow with customer demand. A UPS can configure for 100% load or N+1 configurations.

Suppliers

Company
Product
Description
Supplier Links
SANUPS 1 to 5kVA Modular UPS - ASE-H - Sanyo Denki America, Inc.
Torrance, CA, USA
SANUPS 1 to 5kVA Modular UPS
ASE-H
SANUPS 1 to 5kVA Modular UPS ASE-H
Parallel able units (1kVA up to 5kVA) that can grow with customer demand. A UPS can configure for 100% load or N+1 configurations.

Parallel able units (1kVA up to 5kVA) that can grow with customer demand. A UPS can configure for 100% load or N+1 configurations.

Supplier's Site

Technical Specifications

  Sanyo Denki America, Inc.
Product Category Single Phase Uninterruptible Power Supplies (UPS)
Product Number ASE-H
Product Name SANUPS 1 to 5kVA Modular UPS
Technology On-line (Double-conversion)
Mounting Options Rack or Tray
Interfaces PC Card Interface (PCMCIA) (optional feature); Remote, LAN
Features Application Software Included; Alarms; Bypass Switch
Unlock Full Specs
to access all available technical data