Tempco Electric Heater Corporation PVC Pipe Bending Heaters

Description
This heavy-duty assembly, made from our proven wire-wound silicone rubber heater technology, will provide hundreds of hours of use. • Built-in thermostat limits temperature to 194°F (90°C) • Standard Voltage is 120 Vac • 6-ft. plug and cordset standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Pipe Bending Heaters -  - Tempco Electric Heater Corporation
Wood Dale, IL, United States
PVC Pipe Bending Heaters
PVC Pipe Bending Heaters
This heavy-duty assembly, made from our proven wire-wound silicone rubber heater technology, will provide hundreds of hours of use. • Built-in thermostat limits temperature to 194°F (90°C) • Standard Voltage is 120 Vac • 6-ft. plug and cordset standard

This heavy-duty assembly, made from our proven wire-wound silicone rubber heater technology, will provide hundreds of hours of use. • Built-in thermostat limits temperature to 194°F (90°C) • Standard Voltage is 120 Vac • 6-ft. plug and cordset standard

Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Electric Heaters
Product Name PVC Pipe Bending Heaters
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

Cast-In Cross Head Die Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater
Sleeve (Sheath) Material Aluminum; Bronze Alloy
AC Voltage Required 240 to 460 volts
View Details
Flanged Aluminum Finned Immersion Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 700 F (371 C)
Heating Capacity 3.00 to 24.00 kW (10.24 to 81.88 MBH)
View Details
(PTFE) 9-Element OTS Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
View Details
Cast-In Circulation Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater; Circulation Heater
Sleeve (Sheath) Material Aluminum; Brass
Watt Density 35 to 45 W/in²
View Details