Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without draining the tank. The low watt density design keeps the element sheath temperature low. The heaters can be supplied either with or without our custom, U.L. Listed industrial control panels. PHCo offers many advantages over traditional style tubular elements.
Process Heating Company, Inc. | |
---|---|
Product Category | Electric Heaters |
Product Number | FL-26 |
Product Name | Flanged Heating System |
Heater Type | Explosion-proof Heater (optional feature); Immersion Heater |
Maximum Operating (Sheath) Temperature | 750 F (399 C) |
Heating Capacity | 26.00 kW (88.71 MBH) |
Sleeve (Sheath) Material | Stainless Steel (optional feature); Steel |