Fibox Enclosures Instrument Protection Access Door AR IPW 1210 K F

Description
The IPW AR 1210KF is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure with cylinder key locks. The IPW AR 1210KF includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying mounting.
Datasheet
Description
The IPW AR 1210KF is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure with cylinder key locks. The IPW AR 1210KF includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Protection Access Door - AR IPW 1210 K F - Fibox Enclosures
Glen Burnie, MD, USA
Instrument Protection Access Door
AR IPW 1210 K F
Instrument Protection Access Door AR IPW 1210 K F
The IPW AR 1210KF is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure with cylinder key locks. The IPW AR 1210KF includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying mounting.

The IPW AR 1210KF is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure with cylinder key locks. The IPW AR 1210KF includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying mounting.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Doors
Product Number AR IPW 1210 K F
Product Name Instrument Protection Access Door
Application Industrial; Access
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (SOFT CLOSE) - AD-GD015-HL - AD-GD015-HL - Sugatsune America, Inc.
Specs
Width 6.75 inch (171 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Maintenance Access Doors - MP-MAD1212 - M&M Manufacturing Co.
Specs
Application Access
Width 12 inch (305 mm)
Height 12 inch (305 mm)
View Details
PVC SWING DOORS - HS270607SC - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Application Commercial
Type PVC SWING DOORS
Width 72 inch (1829 mm)
View Details