Vision Components GmbH Datasheets for Smart Cameras
Smart cameras are stand-alone camera systems that contain an image sensor, integrated processor, and communication interface. They can be programmed for machine vision, security, and other imaging applications.
Smart Cameras: Learn more
| Product Name | Notes |
|---|---|
| PROFESSIONAL Smart Cameras for all image processing tasks Compared with the features of the Base models, the Professional Smart Cameras are equipped with extended capabilities to cope with all tasks... | |
| 1/1,8" CMOS sensor resolution: 1280 x 1024 Pixel High NIR sensivity frame rate 60 fps high-speed shutter: 10 µs low-speed shutter: up to 3 s adjustable integration time 700 MHz... | |
| 1/1.8" CCD sensor resolution: 1600 x 1200 Pixel frame rate 10 fps high-speed shutter: up to 5 µs low-speed shutter: up to 12,5 s adjustable integration time | |
| 1/2" CCD sensor resolution 1280 x 1024 Pixel frame rate 14 fps high-speed shutter: up to 5 µs low-speed shutter: up to 17,6 s adjustable integration time | |
| 1/2" CCD sensor resolution: 768 x 582 Pixel frame rate: 55 fps high-speed shutter: up to 5 µs low-speed shutter: up to 8 s adjustable integration time | |
| 1/2.5" CMOS sensor resolution 2592 x 1944 Pixel frame rate 11,6 fps high-speed shutter: 28,4 µs in steps of 43,7 µs low-speed shutter: up to 30 s adjustable integration time... | |
| 1/2.5" CMOS sensor resolution: 2592 x 1944 Pixel frame rate 11,6 fps high-speed shutter: 28,4 µs in steps of 43,7 µs low-speed shutter: up to 30 s adjustable integration time... | |
| 1/3" CCD sensor resolution 1024 x 768 Pixel frame rate 16 fps high-speed shutter: up to 46,7 µs in steps of 76,2 µs low-speed shutter: up to 2 s adjustable... | |
| 1/3" CCD sensor resolution 1024 x 768 Pixel frame rate 20 fps high-speed shutter: up to 5 µs low-speed shutter: up to 16,2 s adjustable integration time | |
| 1/3" CCD sensor resolution 640 x 480 Pixel frame rate32 fps high-speed shutter: up to 36,2 µs in steps of 62,4 µs low-speed shutter: up to 2 s adjustable integration... | |
| 1/3" CCD sensor resolution 640 x 640 Pixel frame rate 32 fps high-speed shutter: up to 36,2 µs in steps of 62,4 µs low-speed shutter: up to 2 s adjustable... | |
| 1/3" CCD sensor resolution: 1024 x 768 Pixel frame rate 16 fps high-speed shutter: up to 46,7 µs in steps of 76,2 µs low-speed shutter: up to 2 s adjustable... | |
| 1/3" CCD sensor resolution: 640 x 480 Pixel high-speed shutter: up to 5 µs low-speed shutter: up to 8 s adjustable integration time | |
| 1/3" CMOS sensor resolution 752 x 480 Pixel frame rate 55 fps high-speed shutter: 31,25 µs low-speed shutter: up to 2 s adjustable integration time 700 MHz DSP | |
| 1/3" CMOS sensor resolution: 752 x 480 Pixel frame rate 55 fps high-speed shutter: 31,25 µs low-speed shutter: up to 2 s adjustable integration time 700 MHz DSP | |
| 2/3" CCD sensor resolution 1280 x 1024 Pixel frame rate 14 fps high-speed shutter: 5µs low-speed shutter: up to 17,6 s adjustable integration time | |
| CMOS sensor 2048 pixel pixel size: 7 µm x 7 µm up to 11 kHz scan rate integration time: min. 90,9 µs up to max. 130 ms |