Vision Components GmbH Datasheets for Machine Vision Systems
Machine vision systems are used for automated inspection and measurement in production environments.
Machine Vision Systems: Learn more
| Product Name | Notes |
|---|---|
| 1/1,8" CMOS sensor resolution: 1280 x 1024 Pixel High NIR sensivity frame rate 60 fps high-speed shutter: 10 µs low-speed shutter: up to 3 s adjustable integration time 700 MHz... | |
| 1/2.5" CMOS sensor resolution 2592 x 1944 Pixel frame rate 11,6 fps high-speed shutter: 28,4 µs in steps of 43,7 µs low-speed shutter: up to 30 s adjustable integration time... | |
| 1/2.5" CMOS sensor resolution: 2592 x 1944 Pixel frame rate 11,6 fps high-speed shutter: 28,4 µs in steps of 43,7 µs low-speed shutter: up to 30 s adjustable integration time... | |
| 1/3" CCD sensor resolution 1024 x 768 Pixel frame rate 16 fps high-speed shutter: up to 46,7 µs in steps of 76,2 µs low-speed shutter: up to 2 s adjustable... | |
| 1/3" CCD sensor resolution 640 x 640 Pixel frame rate 32 fps high-speed shutter: up to 36,2 µs in steps of 62,4 µs low-speed shutter: up to 2 s adjustable... | |
| 1/3" CMOS sensor resolution 752 x 480 Pixel frame rate 55 fps high-speed shutter: 31,25 µs low-speed shutter: up to 2 s adjustable integration time 700 MHz DSP | |
| 1/3" CMOS sensor resolution: 752 x 480 Pixel frame rate 55 fps high-speed shutter: 31,25 µs low-speed shutter: up to 2 s adjustable integration time 700 MHz DSP |