Vision Components GmbH VC4068

Description
PROFESSIONAL Smart Cameras for all image processing tasks Compared with the features of the Base models, the Professional Smart Cameras are equipped with extended capabilities to cope with all tasks quickly and reliably. These models are able to reach higher frame rates at equal resolution thanks to optimized electronics. To suit all requirements users have a huge variety of different resolutions at their disposal. If live image display is required, the direct VGA output can be easily connected to any monitor. These camera models include a high-precision encoder interface with internal counter, making it possible to directly connect the encoder without external components. This feature is particularly useful for high speed applications. For diagnostics, the VC Professional Smart Cameras are equipped with real time clock and temperature sensor which can be accessed remotely. VC Professional Smart Cameras are amongst others the better choice for barcode or DMC decoding and object recognition. 1/2" CCD sensor resolution 1280 x 1024 Pixel frame rate 14 fps High-speed shutter: up to 5 µs Low-speed shutter: up to 17,6 s adjustable integration time
Description
PROFESSIONAL Smart Cameras for all image processing tasks Compared with the features of the Base models, the Professional Smart Cameras are equipped with extended capabilities to cope with all tasks quickly and reliably. These models are able to reach higher frame rates at equal resolution thanks to optimized electronics. To suit all requirements users have a huge variety of different resolutions at their disposal. If live image display is required, the direct VGA output can be easily connected to any monitor. These camera models include a high-precision encoder interface with internal counter, making it possible to directly connect the encoder without external components. This feature is particularly useful for high speed applications. For diagnostics, the VC Professional Smart Cameras are equipped with real time clock and temperature sensor which can be accessed remotely. VC Professional Smart Cameras are amongst others the better choice for barcode or DMC decoding and object recognition. 1/2" CCD sensor resolution 1280 x 1024 Pixel frame rate 14 fps High-speed shutter: up to 5 µs Low-speed shutter: up to 17,6 s adjustable integration time

Suppliers

Company
Product
Description
Supplier Links
VC4068 -  - Vision Components GmbH
Ettlingen, Germany
VC4068
VC4068
PROFESSIONAL Smart Cameras for all image processing tasks Compared with the features of the Base models, the Professional Smart Cameras are equipped with extended capabilities to cope with all tasks quickly and reliably. These models are able to reach higher frame rates at equal resolution thanks to optimized electronics. To suit all requirements users have a huge variety of different resolutions at their disposal. If live image display is required, the direct VGA output can be easily connected to any monitor. These camera models include a high-precision encoder interface with internal counter, making it possible to directly connect the encoder without external components. This feature is particularly useful for high speed applications. For diagnostics, the VC Professional Smart Cameras are equipped with real time clock and temperature sensor which can be accessed remotely. VC Professional Smart Cameras are amongst others the better choice for barcode or DMC decoding and object recognition. 1/2" CCD sensor resolution 1280 x 1024 Pixel frame rate 14 fps High-speed shutter: up to 5 µs Low-speed shutter: up to 17,6 s adjustable integration time

PROFESSIONAL Smart Cameras for all image processing tasks

Compared with the features of the Base models, the Professional Smart Cameras are equipped with extended capabilities to cope with all tasks quickly and reliably. These models are able to reach higher frame rates at equal resolution thanks to optimized electronics.

To suit all requirements users have a huge variety of different resolutions at their disposal. If live image display is required, the direct VGA output can be easily connected to any monitor.

These camera models include a high-precision encoder interface with internal counter, making it possible to directly connect the encoder without external components. This feature is particularly useful for high speed applications. For diagnostics, the VC Professional Smart Cameras are equipped with real time clock and temperature sensor which can be accessed remotely.

VC Professional Smart Cameras are amongst others the better choice for barcode or DMC decoding and object recognition.

  • 1/2" CCD sensor
  • resolution 1280 x 1024 Pixel
  • frame rate 14 fps
  • High-speed shutter: up to 5 µs
  • Low-speed shutter: up to 17,6 s adjustable integration time
Supplier's Site

Technical Specifications

  Vision Components GmbH
Product Category Video Cameras
Product Name VC4068
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 2149638 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
Articulating Inspection Camera - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details