RS Components, Ltd. 824581

Description
High chemical resistance thermoplastic, available in either cast or extruded types. Colour = Clear Length = 1m Material = Cast Acrylic Form = Rod Rod Diameter = 30mm Density = 1.41g/cm³ Impact Strength = 18kJ/m² Tensile Strength = 65 MPa Flammability Rating = UL 94 HB Hardness = M 90 Rockwell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 824581 - RS Components, Ltd.
Corby, Northants, United Kingdom
High chemical resistance thermoplastic, available in either cast or extruded types. Colour = Clear Length = 1m Material = Cast Acrylic Form = Rod Rod Diameter = 30mm Density = 1.41g/cm³ Impact Strength = 18kJ/m² Tensile Strength = 65 MPa Flammability Rating = UL 94 HB Hardness = M 90 Rockwell

High chemical resistance thermoplastic, available in either cast or extruded types.
Colour = Clear
Length = 1m
Material = Cast Acrylic
Form = Rod
Rod Diameter = 30mm
Density = 1.41g/cm³
Impact Strength = 18kJ/m²
Tensile Strength = 65 MPa
Flammability Rating = UL 94 HB
Hardness = M 90 Rockwell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 824581
Chemical System Acrylic or Polyacrylate
Unlock Full Specs
to access all available technical data

Similar Products

 - 1847153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Polyamide
Width / O.D. 3.94 inch (100 mm)
Tensile (Break) 8702 to 12328 psi (60000 to 85000 KPa)
View Details
 - 514635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Polyamide
Width / O.D. 3.94 inch (100 mm)
Use Temperature 320 F (160 C)
View Details
 - 4386465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Polycarbonate
Width / O.D. 1.57 inch (40 mm)
Tensile (Break) 8702 psi (60000 KPa)
View Details
 - 2586613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
Thickness 0.0787 inch (2 mm)
View Details