RS Components, Ltd. Plastic Rods 1847153

Description
RS PRO 1847153 Nylon Rod
Request a Quote
Description
RS PRO 1847153 Nylon Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1847153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1847153
Plastic Rods 1847153
RS PRO 1847153 Nylon Rod

RS PRO 1847153 Nylon Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1847153
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 5063157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 4083885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 1.18 inch (30 mm)
View Details
Plastic Rods - 1969922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Sheets - 4083942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.2598 inch (6.6 mm)
View Details