RS Components, Ltd. 771162

Description
Typical frictional coefficient half that of other lubricated nylons. High resistance to water absorbtion. Excellent hardness, durability and creep resistance qualities. Free cutting properties enable tight machining tolerances. Suitable for bearing, bush, roller and wheel applications. Green in colour Colour = Green Length = 1m Material = Nylon Form = Rod Rod Diameter = 25mm Density = 1.15g/cm³ Tensile Strength = 70 MPa Flammability Rating = UL 94 HB Maximum Operating Temperature = +180°C Elongation = 40%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 771162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Typical frictional coefficient half that of other lubricated nylons. High resistance to water absorbtion. Excellent hardness, durability and creep resistance qualities. Free cutting properties enable tight machining tolerances. Suitable for bearing, bush, roller and wheel applications. Green in colour Colour = Green Length = 1m Material = Nylon Form = Rod Rod Diameter = 25mm Density = 1.15g/cm³ Tensile Strength = 70 MPa Flammability Rating = UL 94 HB Maximum Operating Temperature = +180°C Elongation = 40%

Typical frictional coefficient half that of other lubricated nylons. High resistance to water absorbtion. Excellent hardness, durability and creep resistance qualities. Free cutting properties enable tight machining tolerances. Suitable for bearing, bush, roller and wheel applications. Green in colour
Colour = Green
Length = 1m
Material = Nylon
Form = Rod
Rod Diameter = 25mm
Density = 1.15g/cm³
Tensile Strength = 70 MPa
Flammability Rating = UL 94 HB
Maximum Operating Temperature = +180°C
Elongation = 40%

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 771162
Chemical System Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1969944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Fluoropolymer
Width / O.D. 1.77 inch (45 mm)
Thermal Conductivity 0.2500 W/m-K (0.1444 BTU-ft/hr-ft²-F)
View Details
 - 1847080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Polyamide
Width / O.D. 2.76 inch (70 mm)
Tensile (Break) 8702 to 12328 psi (60000 to 85000 KPa)
View Details
 - 129836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 0.4724 inch (12 mm)
View Details
 - 3257136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Polysulphide or Polyphenylene Sulphide
Width / O.D. 0.3937 inch (10 mm)
Tensile (Break) 23206 psi (160000 KPa)
View Details