High melting point Nylon 66. Good electrical characteristics. High chemical resistance. Impact resistant. Easily machined to make gears. White in colour
Colour = White
Length = 500mm
Width = 305mm
Thickness = 6.6mm
Material = Nylon
Density = 1.14g/cm³
Tensile Strength = 60 (Wet) MPa, 80 (Dry) MPa
Flammability Rating = UL HB
Water Absorption = 8.5%
Maximum Operating Temperature = +170°C
RS Components, Ltd. | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | 4083942 |
Form / Shape | Sheet or Film |
Chemical System | Polyamide |
Thickness | 0.2598 inch (6.6 mm) |
Width / O.D. | 12.01 inch (305 mm) |