Delrin® has similar properties to Acetal Copolymer but with better mechanical and machining properties. Resistance to hot water and alkalis is slightly inferior.
Colour = White
Length = 1m
Material = Delrin®
Form = Rod
Rod Diameter = 45mm
Density = 1.42g/cm³
Tensile Strength = 70 MPa
Flammability Rating = UL 94 HB
Polymer Type = Homopolymer
Elongation = 25%
RS Components, Ltd. | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | 770355 |
Chemical System | Acetal or Polyoxymethylene (POM) |