Ensinger, Inc. TECAPEEK CM XP100 black

Description
This compression moulded material is a Victrex® PEEK polymer modified with 10% each of carbon fibre, graphite and PTFE for improved sliding and wear properties. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,47 g/cm3 Main Features excellent wear properties excellent chemical resistance high creep resistance hydrolysis and superheated steam resistant inherent flame resistance Target industries mechanical engineering conveyor technology automotive industry aircraft and aerospace technology precision engineering
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPEEK CM XP100 black -  - Ensinger, Inc.
Washington, PA, United States
TECAPEEK CM XP100 black
TECAPEEK CM XP100 black
This compression moulded material is a Victrex® PEEK polymer modified with 10% each of carbon fibre, graphite and PTFE for improved sliding and wear properties. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,47 g/cm3 Main Features excellent wear properties excellent chemical resistance high creep resistance hydrolysis and superheated steam resistant inherent flame resistance Target industries mechanical engineering conveyor technology automotive industry aircraft and aerospace technology precision engineering

This compression moulded material is a Victrex® PEEK polymer modified with 10% each of carbon fibre, graphite and PTFE for improved sliding and wear properties.

Facts

  • Chemical designation: PEEK (Polyetheretherketone)
  • Color: black
  • Density: 1,47 g/cm3

Main Features

  • excellent wear properties
  • excellent chemical resistance
  • high creep resistance
  • hydrolysis and superheated steam resistant
  • inherent flame resistance

Target industries

  • mechanical engineering
  • conveyor technology
  • automotive industry
  • aircraft and aerospace technology
  • precision engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPEEK CM XP100 black
Chemical System PEEK; PEEK (Polyetheretherketone)
Filler Carbon or Graphite
Tensile (Break) 9400 psi (64811 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

TECAST® L natural -  - Ensinger, Inc.
Ensinger, Inc.
Specs
Chemical System PA 6 (Polyamide 6); Polyamide
Use Temperature 200 to 330 F (93 to 166 C)
Thermal Conductivity 0.3707 W/m-K (0.2142 BTU-ft/hr-ft²-F)
View Details
Radel® 5500 bone (TECASON® P MT) -  - Ensinger, Inc.
Specs
Chemical System Polysulphone; PPSU (Polyphenylsulfone)
Industry Sanitary
Use Temperature 300 to 360 F (149 to 182 C)
View Details
TECAPEEK CM XP91 natural -  - Ensinger, Inc.
Specs
Chemical System PEEK; PEEK (Polyetheretherketone)
Filler Glass or FRP
Tensile (Break) 13000 psi (89632 KPa)
View Details
Radel® 5500 blue (TECASON® P MT) -  - Ensinger, Inc.
Specs
Chemical System Polysulphone; PPSU (Polyphenylsulfone)
Industry Sanitary
Use Temperature 300 to 360 F (149 to 182 C)
View Details