Duvelco Limited Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes
Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more
| Product Name | Notes |
|---|---|
| Ducoya® G001 is a remarkable material with unparalleled physical strength, elongation and toughness. Ducoya G001 can also continuously operate over a wide temperature range from near absolute zero to greater... | |
| Ducoya® G001 UP is an ultra-pure polyimide for semiconductors. The material is intended for use in the latest semiconductor manufacturing operations where feature sizes can be found in the low... | |
| Ducoya® G201 ESD is a high-purity polyimide for semiconductor applications where an electrostatic dissipative capability is required. This material is intended for use in the latest semiconductor manufacturing operations, especially... | |
| Ducoya® G202 C is a high-purity-filled polyimide for semiconductor applications requiring electrically conductive material. This material is intended for use in the latest semiconductor manufacturing operations, especially where process conditions... | |
| G021: High-performance polyimide with 15% graphite encapsulated into the polymer, combining low wear with balanced physical properties. | |
| G022: Polyimide with 40% graphite encapsulated into the polymer, providing unparalleled dimensional stability for design flexibility. |