Duvelco Limited Datasheets for Resins and Compounds

Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more

Product Name Notes
Ducoya® G001 is a remarkable material with unparalleled physical strength, elongation and toughness. Ducoya G001 can also continuously operate over a wide temperature range from near absolute zero to greater...
Ducoya® G001 UP is an ultra-pure polyimide for semiconductors. The material is intended for use in the latest semiconductor manufacturing operations where feature sizes can be found in the low...
Ducoya® G201 ESD is a high-purity polyimide for semiconductor applications where an electrostatic dissipative capability is required. This material is intended for use in the latest semiconductor manufacturing operations, especially...
Ducoya® G202 C is a high-purity-filled polyimide for semiconductor applications requiring electrically conductive material. This material is intended for use in the latest semiconductor manufacturing operations, especially where process conditions...
G021: High-performance polyimide with 15% graphite encapsulated into the polymer, combining low wear with balanced physical properties.
G022: Polyimide with 40% graphite encapsulated into the polymer, providing unparalleled dimensional stability for design flexibility.