Duvelco Limited Datasheets for Plastic Plate, Rod, and Stock Shapes

Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes.
Plastic Plate, Rod, and Stock Shapes: Learn more

Product Name Notes
Ducoya® G001 is a remarkable material with unparalleled physical strength, elongation and toughness. Ducoya G001 can also continuously operate over a wide temperature range from near absolute zero to greater...
Ducoya® G001 UP is an ultra-pure polyimide for semiconductors. The material is intended for use in the latest semiconductor manufacturing operations where feature sizes can be found in the low...
Ducoya® G201 ESD is a high-purity polyimide for semiconductor applications where an electrostatic dissipative capability is required. This material is intended for use in the latest semiconductor manufacturing operations, especially...
Ducoya® G202 C is a high-purity-filled polyimide for semiconductor applications requiring electrically conductive material. This material is intended for use in the latest semiconductor manufacturing operations, especially where process conditions...
G021: High-performance polyimide with 15% graphite encapsulated into the polymer, combining low wear with balanced physical properties.
G022: Polyimide with 40% graphite encapsulated into the polymer, providing unparalleled dimensional stability for design flexibility.