BioMicrobics Inc. Datasheets for Wastewater Treatment Equipment
Wastewater treatment equipment is used to treat, remediate, and process effluent wastewater.
Wastewater Treatment Equipment: Learn more
| Product Name | Notes |
|---|---|
| Bio-Microbics introduces a new generation of wastewater treatment solutions, the BioBarrier® membrane bioreactor (MBR), to help meet the increasingly stringent needs of specialized applications. The membranes and processes used in... | |
| Designed as a second stage nitrification and denitrification (with ABC®-N), the NitriFAST® is to meet higher levels of nitrogen reduction for systems with direct discharge into lakes, streams and lagoons... | |
| HighStrengthFAST® wastewater treatment systems are ideally suited for use in restaurants, schools, trailer parks, office buildings, commercial properties and other high-strength waste applications. Commercial facilities are among the most challenging... | |
| LIXOR® is a remarkably effective submerged aeration and mixing system. Extremely low-maintenance and surprisingly efficient, LIXOR’s non-clogging, Venturi-type diffuser supplies air for simultaneous aeration and mixing in a variety of... | |
| MicroFAST treatment systems are pre-designed for residential strength wastewater in seven specific sizes based on daily wastewater flow. Finding the right system for your project is a simple as knowing... | |
| Multiple BioBarrier® module sizes provide flexible, innovative recycling and reuse options to reach the next level of sustainable development. Bio-Microbics introduces a new generation of wastewater treatment solutions, the BioBarrier® | |
| One monolithic scalable system ideally suited for small communities or larger subdivisions with land constraint properties, etc. A MyFAST® system can be used to upgrade struggling municipal package plants. The... | |
| Pre-engineered stormwater treatment system removes trash, sediment, oil and other pollutants from stormwater runoff. The BioSTORM®’s unique off-line design consists of a patented StormTEE® self-cleaning deflector screen and a modular... | |
| RetroFAST systems are designed for residential strength wastewater in three specific sizes based on daily wastewater flow. Designed for repairing existing systems without the need for excessive digging and other... | |
| The FAST® LX-Series System was designed as an economical modular system for harbor tugs and other small commercial vessels. Its lightweight DOT certified tank design has all of the larger... |