One monolithic scalable system ideally suited for small communities or larger subdivisions with land constraint properties, etc. A MyFAST® system can be used to upgrade struggling municipal package plants. The MyFAST® system utilizes multiple treatment units in one tank. This culminates in a large, decentralized system ideally suited for smaller municipalities and isolated schools and business parks that release effluent directly into vulnerable environments. Three system sizes available for flows ranging from 40,000 gal/day (150 m3/d) to 160,000 gal/day (600 m3/d), this monolithic system is ideally suited for use in small municipals, restaurants, hotels, schools, trailer parks, office buildings, malls, commercial properties.
MyFAST® 4.0
40000 US gallons per day (150m3/d)
MyFAST® 6.0
60000 US gallons per day (227 m3/d)
MyFAST® 8.0
80000 US gallons per day (300m3/d)
MyFAST® 16.0
160000 US gallons per day (600m3/d)
One monolithic scalable system ideally suited for small communities or larger subdivisions with land constraint properties, etc. A MyFAST® system can be used to upgrade struggling municipal package plants. The MyFAST® system utilizes multiple treatment units in one tank. This culminates in a large, decentralized system ideally suited for smaller municipalities and isolated schools and business parks that release effluent directly into vulnerable environments. Three system sizes available for flows ranging from 40,000 gal/day (150 m3/d) to 160,000 gal/day (600 m3/d), this monolithic system is ideally suited for use in small municipals, restaurants, hotels, schools, trailer parks, office buildings, malls, commercial properties.
| MyFAST® 4.0 | 40000 US gallons per day (150m3/d) | |
| MyFAST® 6.0 | 60000 US gallons per day (227 m3/d) | |
| MyFAST® 8.0 | 80000 US gallons per day (300m3/d) | |
| MyFAST® 16.0 | 160000 US gallons per day (600m3/d) | |