BioMicrobics Inc. Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| BioSTEP® screened pumping systems are versatile pump packages designed to transfer screened liquids in numerous small-diameter, decentralized collection applications. Each pre-packaged BioSTEP combines proven, low-maintenance components with unique, engineered features... | |
| SaniTEE® wastewater screens are now available in 4", 8" and 16" sizes and provide consistent retention of wastewater solids for applications up to 20,000 gallons per day. Multiple SaniTEE screens... | |
| StormTEE® litter control screens are ideally suited for the simple, affordable removal of trash/litter/debris and associated pollutants from stormwater flows in a variety of applications. These patented, self-cleaning deflector screens... | |
| The ABC®-N denitrification device is designed primarily for use as a denitrification (nitrate reducing) device when exceptional levels of nitrogen reduction are required. A carbon feed system (by others) supplies... |