The Turck Banner T30U series of ultra-sonic sensors are housed in a T-style right angled housing with a 30 mm threaded nose. The T30U series offer a choice of dual-discrete or analogue/discrete outputs and is available with ranges of 150 mm to 1 m or 300 mm to 2 m, Depending on the response time.
Dual analogue (current) and digital outputs. Touch-to-teach push-button set-up and remote teach facility. Programme both outputs together or independently. Automatically scaling analogue output. Offers dual-discrete models for ON/OFF switching or pump/level control . PNP complementary outputs with full protection. Fast response times. 2m pre-cabled or M12 connector termination. Connector models supplied with 2m PUR, single-ended, straight connector lead
Detection Range = 150 - 1000 mm
Output Type = PNP
Body Style = Barrel
Thread Size = M30 x 1.5
Transducer Frequency = 228kHz
Maximum DC Voltage = 24V
Supply Voltage = 12 - 24 V dc
Terminal Type = Pre-Wired
IP Rating = IP67
Housing Material = PBT
RS Components, Ltd. | |
---|---|
Product Category | Proximity Sensors |
Product Number | 4057230 |
Sensor Technology | Ultrasonic Proximity Sensor |