Littelfuse, Inc. Flat Pack Digital Hall Effect Sensor 55310-00

Description
The Littelfuse 55310 series of position sensors features a unipolar digital Hall effect switch capable of providing open-drain output. The 55310 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 105°C. This unit incorporates automotive grade EMI/EMC and reverse battery polarity protection, as well as commercial grade 20 AWG-TXL automotive wire and the option of a Molex-type sealed connector. Features: Magnetically-operate d position sensor Unipolar digial Hall effect switch 3-wire sensor with open-drain output Integral EMC protection Integral reverse/over-voltage protection Benefits: High switching speed up to 10kHz Long life, up to 20 billion operations Unaffected by harsh environments Available with a selection of wire length and connector options Standard actuators are available (contact Littelfuse) Applications: Position sensing Limit sensing Speed measurement Magnetic encoders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Pack Digital Hall Effect Sensor - 55310-00 - Littelfuse, Inc.
Chicago, IL, United States
Flat Pack Digital Hall Effect Sensor
55310-00
Flat Pack Digital Hall Effect Sensor 55310-00
The Littelfuse 55310 series of position sensors features a unipolar digital Hall effect switch capable of providing open-drain output. The 55310 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 105°C. This unit incorporates automotive grade EMI/EMC and reverse battery polarity protection, as well as commercial grade 20 AWG-TXL automotive wire and the option of a Molex-type sealed connector. Features: Magnetically-operate d position sensor Unipolar digial Hall effect switch 3-wire sensor with open-drain output Integral EMC protection Integral reverse/over-voltage protection Benefits: High switching speed up to 10kHz Long life, up to 20 billion operations Unaffected by harsh environments Available with a selection of wire length and connector options Standard actuators are available (contact Littelfuse) Applications: Position sensing Limit sensing Speed measurement Magnetic encoders

The Littelfuse 55310 series of position sensors features a unipolar digital Hall effect switch capable of providing open-drain output. The 55310 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 105°C. This unit incorporates automotive grade EMI/EMC and reverse battery polarity protection, as well as commercial grade 20 AWG-TXL automotive wire and the option of a Molex-type sealed connector. Features: Magnetically-operated position sensor Unipolar digial Hall effect switch 3-wire sensor with open-drain output Integral EMC protection Integral reverse/over-voltage protection Benefits: High switching speed up to 10kHz Long life, up to 20 billion operations Unaffected by harsh environments Available with a selection of wire length and connector options Standard actuators are available (contact Littelfuse) Applications: Position sensing Limit sensing Speed measurement Magnetic encoders

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Proximity Sensors
Product Number 55310-00
Product Name Flat Pack Digital Hall Effect Sensor
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Hall Effect Sensor - 55140-AP - Littelfuse, Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 212 F (-40 to 100 C)
Electrical Output Voltage
View Details
Miniature Flange Mounting Hall Effect Sensor - 55100-3H - Littelfuse, Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operation Distance 0.7087 inch (18 mm)
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details