SENSOR PROX CAPACITIVE 8MM CYL
Flush capacitive level switch - Sensors & Transducers - Capacitive Proximity Sensors
ifm electronic gmbh | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
Product Number | KI5085 | 2330-KI5085-ND | 554649 |
Product Name | Capacitive sensor | Proximity Sensors - Industrial | |
Sensor Technology | Capacitive Proximity Sensor | Capacitive Proximity Sensor | Capacitive Proximity Sensor |
Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | |
Operation Distance | 0.3150 inch (8 mm) | 0.3150 inch (8 mm) | 0.3150 inch (8 mm) |
Switching Frequency | 0.0100 kHz | ||
Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |