Fargo Controls, Inc. 18 mm Diameter AC Capacitive Sensor S5073

Description
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter AC Capacitive Sensor - S5073 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter AC Capacitive Sensor
S5073
18 mm Diameter AC Capacitive Sensor S5073
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request

FEATURES:

  • Protection degree IP65
  • LED function indicator
  • Sensitivity adjustment
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5073
Product Name 18 mm Diameter AC Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter Capacitive Sensor - C18MU8NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Rectangular DC 4 Wire Inductive Proximity Sensor - S3841 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3441 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3162 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details