SENSOR PROX INDUCTIVE 4MM CYLIND
Proximity Sensors Double M12 Long PW 2M NPN NO
The E2B range of brass long bodied cylindrical inductive proximity sensors from Omron are designed to offer reliable performance for use with in standard industrial environments. This range of inductive sensors have an easy-to-read code. They also have a bright circular LED indicator to allow for quick visual recognition of their operating status. These two features reduce the cost and time need to for maintenance.
IP67 rated for protection in wet environments. 360 ° visible LED for operation Control. Pre-wired and connector variations available. Vibration shock resistance: IEC 60947-5-2 (10 - 55 Hz)
Body Style = Barrel
Thread Size = M12
Output Type = NPN
Detection Range = 4 mm
Terminal Type = Pre-Wired
Supply Voltage = 12 - 24 V dc
Length = 53mm
Maximum DC Voltage = 30V
Mounting Type = Panel Mount
IP Rating = IP67
SENSOR, INDUCTIVE, 4MM, 10-30VDC; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2B Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors |
Product Number | Z4138-ND | E2B-M12LS04-WP-C1 2M | 8052661 | 46X9461 |
Product Name | Proximity Sensors - Industrial | Proximity Sensors | Sensor, Inductive, 4Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation | |
Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | Inductive Proximity Sensor | |
Operation Distance | 0.1570 inch (3.99 mm) | 0.1575 inch (4 mm) | 0.1575 inch (4 mm) | |
Switching Frequency | 1 kHz | |||
Operating Temperature | -13 to 158 F (-25 to 70 C) | |||
Switch Type | Normally Open |