Baumer Ltd. Capacitive Proximity, Plastic Housing CFAK 18 15mm

Description
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity, Plastic Housing - CFAK 18 15mm - Baumer Ltd.
Southington, CT, USA
Capacitive Proximity, Plastic Housing
CFAK 18 15mm
Capacitive Proximity, Plastic Housing CFAK 18 15mm
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number CFAK 18 15mm
Product Name Capacitive Proximity, Plastic Housing
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photoelectric Sensor - 42EF-P2RJB-A2H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 8.58 inch (218 mm)
View Details
Proximity Sensors, Alarm & Security Switches - MCS-111 - Comus International
Specs
Operation Distance 0.4724 to 0.9843 inch (12 to 25 mm)
Electrical Output Switched / Alarm
Switch Type Normally Open (optional feature); Normally Closed (optional feature)
View Details
Optical Distance Measuring sensor with digital output - IMS.DSA-D100 - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 1.18 to 3.94 inch (30 to 100 mm)
Optical Technology Type Diffuse
View Details
mainSENSOR Magneto-Inductive Displacement Sensor - MDS-40-MK-SR7-U45R - Micro-Epsilon Group
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.18 to 1.46 inch (30 to 37 mm)
View Details