Quantachrome Instruments Datasheets for Pulp and Paper Testing Equipment
Pulp and paper testers include specialized sensors, instruments, COBB testers, and test equipment for evaluating the material properties and processability characteristics of pulp and paper.
Pulp and Paper Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7... | |
| The Porometer 3G z is a compact, automatic, broad size range capillary flow porometer, configurable to a wide range of flow rates, for measuring through-pore sizes using the liquid expulsion... | |
| The Porometer 3G zh is a compact, automatic, very wide size range, low and high flow rate, capillary flow porometer for measuring through-pore sizes using the liquid expulsion technique. The... |