Medisca Inc. Datasheets for Safety Clothing
Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more
| Product Name | Notes |
|---|---|
| Disposable isolation gown designed to protect health professionals and patients from cross infection. As per EN 13795, the gown provides a barrier against dry and wet microbial penetration as well... | |
| Features Improves user and product protection Robust design for superior durability Polyurethane coating for easy donning and removal Beaded cuff to reduce glove roll down and ripping Textured fingertips for... | |
| NSGF sterile powder-free class 100 nitrile gloves are manufactured for outstanding strength, stretch and fit. They are strong and puncture resistant. They are ISO 5 Cleanroom compatible or higher controlled... | |
| These coverall boots provide protection against liquid aerosol and airborne solid particulates. Features PPE category III Microporous polypropylene with polyethylene film PVC sole features an anti-slip texture Elasticized tops keep... | |
| These coverall with hoods provide 360-degrees protection. They are designed to cover the whole body, including head, back and lower legs. Features PPE Category III Disposable Full-body, one-piece protective clothing... | |
| These disposable anti-skid shoe covers protect shoes from dirt and grime while tread on the bottom provides traction. The spunbond polypropylene construction reduces fluid penetration. Features Improves worker and product... | |
| These non-sterile disposable lab coats with knitted collar and cuffs provide superior comfort and protection. Features Breathable and comfortable lightweight material (Bouffant cap, facial mask, gloves and shoe covers not... | |
| These non-surgical isolation gown provides protection against chemicals, liquids and infective agents. Features PPE category III AAMI level 2 Full back closure, belt attachment and knitted cuffs Isolation gown with... | |
| These single use gloves provide maximum protection for non-sterile hazardous compounding, administration, disposal and other related chemotherapy activities. They are resistant to puncture, abrasion and snag. These gloves are also... |