Medisca Inc. Datasheets for Face Shields
Face shields are safety devices designed to protect the face from debris or other hazards.
Face Shields: Learn more
| Product Name | Notes |
|---|---|
| Bouffant caps (head covers) are manufactured from strong, lightweight, and breathable spun-bounded polypropylene (SPP) fabric, which protects against dirt, grime, and certain dry particulates in controlled environments. These bouffant caps... | |
| Bouffant caps (head covers) are manufactured from strong, lightweight, and breathable spun-bounded polypropylene (SPP) fabric, which protects against dirt, grime, and certain dry particulates in controlled environments. These circular bouffant... | |
| Disposable face shield with foam top and elastic band provides eyes, mouth and nose protection. Features Lightweight, anti-fog protection from splashing or spraying Optically clear polyester for maximum visibility Can... | |
| Protects products and areas from facial hair contamination. Soft, latex-free elastic loops around the back of the head and holds net in place. The spunbond polypropylene construction is both durable... | |
| This face mask is a disposable particulate respirator that is designed to help provide reliable respiratory protection of at least 95% filtration efficiency against certain non-oil based particles. These face... | |
| This face-shield is used to protect the face in environments where liquids splash or light objects might fly around. Features Equipped with a foam and headband Can be worn with... | |
| This N95 Surgical Mask provides effective respiratory protection against solid and liquid aerosols that do contain oil. Features Foldable and easy to store 4-layer construction The two strap design helps... |